Amphenol Corporation RF Coaxial Cable Mount Connector 172219

Description
N Type Right Angle Crimp Plug for RG-8X LMR-240 50 Ohm
Request a Quote Datasheet
Description
N Type Right Angle Crimp Plug for RG-8X LMR-240 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 172219 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
172219
RF Coaxial Cable Mount Connector 172219
N Type Right Angle Crimp Plug for RG-8X LMR-240 50 Ohm

N Type Right Angle Crimp Plug for RG-8X LMR-240 50 Ohm

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ACX1658-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1658-ND
Coaxial Connector (RF) Assemblies ACX1658-ND
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
Connectors RF - Wireless (N,F,FME,G,7/16) - 172219 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Wireless (N,F,FME,G,7/16)
172219
Connectors RF - Wireless (N,F,FME,G,7/16) 172219
Connectors RF - Wireless (N,F,FME,G,7/16)

Connectors RF - Wireless (N,F,FME,G,7/16)

Buy Now
Swedesboro, NJ, United States
Connectors
172219
Connectors 172219
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
172219
RF & Microwave 172219
RF Component

RF Component

Buy Now
Rf/coaxial, N Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf - 92C6744 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, N Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf
92C6744
Rf/coaxial, N Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf 92C6744
RF/COAXIAL, N PLUG, R/A, 50 OHM, CRIMP; Connector Type:N Type; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG8X, Belden 7808A, LMR-240; Contact Material:Brass; Gender:Plug RoHS Compliant: Yes

RF/COAXIAL, N PLUG, R/A, 50 OHM, CRIMP; Connector Type:N Type; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG8X, Belden 7808A, LMR-240; Contact Material:Brass; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 172219 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
172219
RF Connectors / Coaxial Connectors 172219
RF Connectors / Coaxial Connectors N RIGHT ANGLE PLUG STD CABLE CRIMP

RF Connectors / Coaxial Connectors N RIGHT ANGLE PLUG STD CABLE CRIMP

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 172219 ACX1658-ND 172219 172219 92C6744 172219
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Connectors RF - Wireless (N,F,FME,G,7/16) Connectors Rf/coaxial, N Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug Male / Plug
Geometry Right Angle Right Angle Right Angle; Right Angle Plug Right Angle
Termination Solder Crimp
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

MMCX (F) St. Connector for RG316 Cable - ET-MMFS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MMCX
Gender Female / Jack
Geometry Straight
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190323 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details
End Launch Connectors - NELC-K-2 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Adapters - 7123181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type 7-16 Connector; Type N
Gender Male / Plug
Geometry Straight; Straight
View Details