F Type Straight Crimp Plug for RG-6 75 Ohm
F Type Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder
RF Connectors / Coaxial Connectors F 3 PC CRIMP PLUG 6/U
RF/COAXIAL, F PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:F Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG6; Contact Material:Brass; Frequency Max:1GHz RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 222123 | ACX1458-ND | 222123 | 222123 | 86H9555 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Connectors | RF Connectors / Coaxial Connectors | Rf/coaxial, F Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf |
| Gender | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight | Straight; Straight Plug | ||
| Termination | Solder | Crimp | |||
| Connector Type | Type F |