N Type Straight Crimp Jack for RG-55, RG
N Type Straight Crimp Jack for RG-55, RG
N Type Connector Jack, Female Socket 50Ohm Panel Mount Crimp
N Type Straight Crimp Jack for RG-55 RG-142 RG-223 50 Ohm 4-Hole Flange
50 Ohms Impedance, 5000 Megohms (Min.) Insulation Resistance, Type N Coaxial Connector
Connex N connectors with screw coupling are fully interchangeable with N connectors made to the MIL-C-39012 specification. Designed for use in all systems where very good R.F. and mechanical performance is critical, whether it be at low or high frequencies. Elimination of all nickel plating on N series connectors has gone a long way to solve intermodulation problems. Nexcote is Connex' trade name for the popular white bronze plating. 50 ohm nominal impedance will achieve a VSWR of 1.3 maximum from 0 to 11 GHz.
Brass body material with nexcote finish. 50 Ohms impedance. 1500 Vpeak operating voltage.
RF Connectors / Coaxial Connectors N PANEL CRIMP JACK RG-223, 142, 400
N-Type Panel Mount 4-Hole Flange Jack RG-55 RG-142 RG-223 RG-400 50 Ohm / Individual Bag
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Richardson RFPD | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 2205512 | ACX1151-ND | 172175 | 172175 | 70031789 | 172175 | 99H5772 |
| Product Name | Coaxial Connectors | Coaxial Connector (RF) Assemblies | Connectors | RF Coaxial Cable Mount Connector | connector,rf coaxial,n str crimp panel jack,captive cont,for rg142,223,400 | RF Connectors / Coaxial Connectors | N-Type Panel Mount 4-Hole Flange Jack Rg-55 Rg-142 Rg-223 Rg-400 50 Ohm / Individual Bag Amphenol Rf |
| Gender | Female / Jack | Female / Jack | Female / Jack | ||||
| Geometry | Straight | Straight | Straight | Straight | |||
| Connector Type | Type N | ||||||
| Mounting | Panel Mount | 4-Hole Flange | Flange Mount, 4-Hole |