Amphenol RF Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) 152107

Description
SMC RT CABLE PLG,RG174-50
Request a Quote Datasheet
Description
SMC RT CABLE PLG,RG174-50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) - 152107 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX)
152107
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) 152107
SMC RT CABLE PLG,RG174-50

SMC RT CABLE PLG,RG174-50

Buy Now
Coaxial Connector (RF) Assemblies - ACX1504-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1504-ND
Coaxial Connector (RF) Assemblies ACX1504-ND
SMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder

SMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
Swedesboro, NJ, United States
RF & Microwave
152107
RF & Microwave 152107
RF

RF

Buy Now
Swedesboro, NJ, United States
SMC Right Angle Cable Plug 50 Ohm

SMC Right Angle Cable Plug 50 Ohm

Buy Now
Swedesboro, NJ, United States
Connectors
152107
Connectors 152107
RF Connector

RF Connector

Buy Now
RF Coaxial Cable Mount Connector - 152107 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
152107
RF Coaxial Cable Mount Connector 152107
SMC Right Angle Crimp Plug for RG-174 RG-316 LMR-100 50 Ohm

SMC Right Angle Crimp Plug for RG-174 RG-316 LMR-100 50 Ohm

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 152107 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
152107
RF Connectors / Coaxial Connectors 152107
RF Connectors / Coaxial Connectors SMC RA CABLE PLUG RG174 50 OHM GOLD

RF Connectors / Coaxial Connectors SMC RA CABLE PLUG RG174 50 OHM GOLD

Buy Now Datasheet
Connector, Smc, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf - 99H5545 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Smc, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
99H5545
Connector, Smc, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf 99H5545
CONNECTOR, SMC, PLUG, 50 OHM, CABLE; Connector Type:SMC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG174/U, RG188A/U, RG316/U; Contact Material:Beryllium Copper RoHS Compliant: Yes

CONNECTOR, SMC, PLUG, 50 OHM, CABLE; Connector Type:SMC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG174/U, RG188A/U, RG316/U; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
connector,rf coaxial,smc rt angle plug,solder/crimp,for rg174,316,lmr100 cable - 70032148 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,smc rt angle plug,solder/crimp,for rg174,316,lmr100 cable
70032148
connector,rf coaxial,smc rt angle plug,solder/crimp,for rg174,316,lmr100 cable 70032148
connector,rf coaxial,smc rt angle plug,solder/crimp,fo r rg174,316,lmr100 cable

connector,rf coaxial,smc rt angle plug,solder/crimp,for rg174,316,lmr100 cable

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number 152107 ACX1504-ND 152107 152107 152107 99H5545 70032148
Product Name Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) Coaxial Connector (RF) Assemblies RF & Microwave RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors Connector, Smc, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf connector,rf coaxial,smc rt angle plug,solder/crimp,for rg174,316,lmr100 cable
Connector Type SMC SMC
Geometry Right Angle Right Angle Right Angle Right Angle; Right Angle Plug Right Angle
Mounting Free Hanging (In-Line), Right Angle
Unlock Full Specs
to access all available technical data