Winchester Interconnect RF Coaxial Cable Mount Connector 2065-22-9

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 2065-22-9 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
2065-22-9
RF Coaxial Cable Mount Connector 2065-22-9
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Connectors; RF/Coaxial; BNC - 2065-22-9 - CDM Inc.
Turnersville, NJ, United States
Connectors; RF/Coaxial; BNC
2065-22-9
Connectors; RF/Coaxial; BNC 2065-22-9
75 OHM BNC SERIES: HDTV PLUG

75 OHM BNC SERIES: HDTV PLUG

Buy Now

Technical Specifications

  Richardson RFPD CDM Inc.
Product Category Coaxial Connectors RF and Microwave Connectors
Product Number 2065-22-9 2065-22-9
Product Name RF Coaxial Cable Mount Connector Connectors; RF/Coaxial; BNC
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Socket 50 ohm - 190739 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
Cable Connectors - NCK-FHG-A220-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details