N Type Connector Receptacle, Female Socket 50Ohm Panel Mount Solder
N-Type Straight Jack 50 Ohm 4-Hole Flang
N Type Straight Jack Round Post 50 Ohm 4-Hole Flange
N-Type Panel Mount Jack 4-Hole Flange Round Post 50 Ohm / Individual Bag
RF Connectors / Coaxial Connectors N JACK CONNECTOR
| DigiKey | Powell Electronics, Inc. | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 172117-30-ND | 172117-30 | 172117-30 | 88X0147 | 172117-30 |
| Product Name | Coaxial Connector (RF) Assemblies | N-Type Connector | RF Coaxial Panel Mount Connector | N-Type Panel Mount Jack 4-Hole Flange Round Post 50 Ohm / Individual Bag Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | Type N | ||||
| Mounting | Panel Mount | Flange Mount, 4-Hole | |||
| Gender | Female / Jack | Female / Jack |