N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
N Type Right Angle Crimp Plug for RG-58 LMR-195 50 Ohm
50 Ohms Impedance, 5000 Megohms (Min.) Insulation Resistance, Type N Coaxial Connector
Connex N connectors with screw coupling are fully interchangeable with N connectors made to the MIL-C-39012 specification. Designed for use in all systems where very good R.F. and mechanical performance is critical, whether it be at low or high frequencies. Elimination of all nickel plating on N series connectors has gone a long way to solve intermodulation problems. Nexcote is Connex' trade name for the popular white bronze plating. 50 ohm nominal impedance will achieve a VSWR of 1.3 maximum from 0 to 11 GHz.
Brass body material with nexcote finish. 50 Ohms impedance. 1500 Vpeak operating voltage.
RF/COAXIAL N PLUG R/A 50 OHM CRIMP/SOLDER; Connector Type:N Type; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Contact Material:Brass; Contact Plating:Nickel Plated Contacts; Frequency Max:11GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors N RIGHT ANGLE PLUG STD CABLE CRIMP
| Powell Electronics, Inc. | DigiKey | Richardson RFPD | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 172177 | ACX1135-ND | 172177 | 70031776 | 92C6730 | 172177 |
| Product Name | RF & Microwave | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | connector,rf coaxial,n right angle crimp plug,for rg58,141,LMR195 cable,50 ohm | Rf/coaxial N Plug R/a 50 Ohm Crimp/solder; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | Type N | |||||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle; Right Angle Plug | Right Angle | |
| Mounting | Free Hanging (In-Line), Right Angle | |||||
| Gender | Male / Plug | Male / Plug | Male / Plug |