N Type Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp or Solder
N Type Straight Clamp Jack for RG-8 RG-213 RG-393 50 Ohm
N-Type Straight Clamp Jack RG-8 RG-213 RG-225 50 Ohm / Individual Bag
RF Connectors / Coaxial Connectors N STRAIGHT SOLDER JACK RG-8
| DigiKey | Powell Electronics, Inc. | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 172116-ND | 172116 | 172116 | 99H5727 | 172116 |
| Product Name | Coaxial Connector (RF) Assemblies | RF & Microwave | RF Coaxial Cable Mount Connector | N-Type Straight Clamp Jack Rg-8 Rg-213 Rg-225 50 Ohm / Individual Bag Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | Type N | ||||
| Mounting | Free Hanging (In-Line) | ||||
| Gender | Female / Jack | Female / Jack | |||
| Geometry | Straight | Straight | Straight |