Mini-UHF Right Angle Crimp Plug for RG-58 LMR-195 50 Ohm
UHF, Mini Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
CONNECTOR, MINI UHF, PLUG, 50 OHM, CABLE; Connector Type:Mini UHF Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG58C; Contact Material:Brass; Product Range:- RoHS Compliant: Yes
Connex Mini-UHF are miniature versions of standard UHF connectors with 3⁄8-24 threads and performance up to 2.5 GHz. All cable connectors feature three-piece crimp/crimp design with either Teflon or Delrin insulators. 50 Ohm impedance.
RF Connectors / Coaxial Connectors MINI UHF RA CRMP PLG RG-58, LMR-195
| Powell Electronics, Inc. | Richardson RFPD | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 182323 | 182323 | ARF3514-ND | 99H5907 | 70032081 | 182323 |
| Product Name | Connectors | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Connector, Mini Uhf, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf | connector,rf coaxial,mini-uhf right angle crimp plug,2-piece,rg58,141,lmr195 | RF Connectors / Coaxial Connectors |
| Gender | Male / Plug | Male / Plug | Male / Plug | |||
| Geometry | Right Angle | Right Angle | Right Angle; Right Angle Plug | Right Angle | Right Angle | |
| Termination | Solder | Solder | Crimp | |||
| Connector Type | Mini-UHF; UHF | Mini-UHF; UHF |