Radiall RF Coaxial Cable Mount Connector 2002-7541-010

Description
SMB Straight Female Cable Connectors
Request a Quote Datasheet
Description
SMB Straight Female Cable Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 2002-7541-010 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
2002-7541-010
RF Coaxial Cable Mount Connector 2002-7541-010
SMB Straight Female Cable Connectors

SMB Straight Female Cable Connectors

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 2201-2002-7541-010-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-2002-7541-010-ND
Coaxial Connector (RF) Assemblies 2201-2002-7541-010-ND
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp

SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
RF & Microwave
2002-7541-010
RF & Microwave 2002-7541-010
RF

RF

Buy Now

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc.
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 2002-7541-010 2201-2002-7541-010-ND 2002-7541-010
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies RF & Microwave
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
M39029 Connectors, Size 16 Pin - 190735 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 250 volts
View Details
Coaxial Adapters - 1237370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCN-MG-G800-1 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details