Amphenol Corporation RF Coaxial Board Mount Connector 172234

Description
N Type Right Angle PCB Jack Through Hole 50 Ohm
Request a Quote Datasheet
Description
N Type Right Angle PCB Jack Through Hole 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Board Mount Connector - 172234 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
172234
RF Coaxial Board Mount Connector 172234
N Type Right Angle PCB Jack Through Hole 50 Ohm

N Type Right Angle PCB Jack Through Hole 50 Ohm

Supplier's Site Datasheet
Coaxial Connectors - 1440923 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1440923
Coaxial Connectors 1440923
Amphenol RF 172234 Coaxial Connector

Amphenol RF 172234 Coaxial Connector

Supplier's Site
Coaxial Connector (RF) Assemblies - ACX1443-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1443-ND
Coaxial Connector (RF) Assemblies ACX1443-ND
N Type Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder

N Type Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
N-Type Connector - 172234 - Powell Electronics, Inc.
Swedesboro, NJ, United States
N-Type Connector
172234
N-Type Connector 172234
N-Type Right Angle PCB Jack 50 Ohm Throu

N-Type Right Angle PCB Jack 50 Ohm Throu

Buy Now
Swedesboro, NJ, United States
RF & Microwave
172234
RF & Microwave 172234
RF

RF

Buy Now
Rf/coaxial, N Jack, R/a, 50 Ohm, Though Hole; Connector Type Amphenol Rf - 89K6955 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, N Jack, R/a, 50 Ohm, Though Hole; Connector Type Amphenol Rf
89K6955
Rf/coaxial, N Jack, R/a, 50 Ohm, Though Hole; Connector Type Amphenol Rf 89K6955
RF/COAXIAL, N JACK, R/A, 50 OHM, THOUGH HOLE; Connector Type:N Type; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF/COAXIAL, N JACK, R/A, 50 OHM, THOUGH HOLE; Connector Type:N Type; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
N Type Right Angle Pcb Jack, Through Hole, 50 Ohm Rohs Compliant Amphenol Rf - 82AC1090 - Newark, An Avnet Company
Chicago, IL, United States
N Type Right Angle Pcb Jack, Through Hole, 50 Ohm Rohs Compliant Amphenol Rf
82AC1090
N Type Right Angle Pcb Jack, Through Hole, 50 Ohm Rohs Compliant Amphenol Rf 82AC1090
N TYPE RIGHT ANGLE PCB JACK, THROUGH HOLE, 50 OHM ROHS COMPLIANT: YES

N TYPE RIGHT ANGLE PCB JACK, THROUGH HOLE, 50 OHM ROHS COMPLIANT: YES

Supplier's Site
RF Connectors / Coaxial Connectors - 172234 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
172234
RF Connectors / Coaxial Connectors 172234
RF Connectors / Coaxial Connectors N RIGHT ANGLE PLUG STD CABLE SOLDER

RF Connectors / Coaxial Connectors N RIGHT ANGLE PLUG STD CABLE SOLDER

Buy Now Datasheet

Technical Specifications

  Richardson RFPD RS Components, Ltd. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors Coaxial Connectors Board Mount Connectors Electrical Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 172234 1440923 ACX1443-ND 172234 89K6955 82AC1090 172234
Product Name RF Coaxial Board Mount Connector Coaxial Connectors Coaxial Connector (RF) Assemblies N-Type Connector Rf/coaxial, N Jack, R/a, 50 Ohm, Though Hole; Connector Type Amphenol Rf N Type Right Angle Pcb Jack, Through Hole, 50 Ohm Rohs Compliant Amphenol Rf RF Connectors / Coaxial Connectors
Gender Female / Jack Male / Plug Female / Jack Female / Jack
Geometry Right Angle Right Angle; Right angle Right Angle; Right Angle Jack Right Angle Right Angle
Termination Solder Through Hole Right Angle
Mounting Through hole Panel Mount, Through Hole, Right Angle
Unlock Full Specs
to access all available technical data