N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder
N Type Straight Solder Jack for .141 Semi-Rigid 50 Ohm 4-Hole Flange
RF Connectors / Coaxial Connectors N PANEL JACK SOLDER .141 S/R
RF/COAXIAL N PANEL JACK STR 50 OHM SOLDER; Connector Type:N Type; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG402; Contact Material:Phosphor Bronze; Frequency Max:11GHz RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 172170 | ACX1153-ND | 172170 | 172170 | 99H5767 |
| Product Name | RF & Microwave | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Rf/coaxial N Panel Jack Str 50 Ohm Solder; Connector Type Amphenol Rf |
| Connector Type | Type N | ||||
| Mounting | Panel Mount | Flange Mount, 4-Hole | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight | Straight; Straight Jack |