Amphenol Corporation Twinax 162100

Description
Twinax Straight Cable Plug 100 Ohm
Request a Quote Datasheet
Description
Twinax Straight Cable Plug 100 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twinax - 162100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Twinax
162100
Twinax 162100
Twinax Straight Cable Plug 100 Ohm

Twinax Straight Cable Plug 100 Ohm

Buy Now
RF Coaxial Cable Mount Connector - 162100 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
162100
RF Coaxial Cable Mount Connector 162100
TWINAX Straight Clamp Plug for B8227 100 Ohm

TWINAX Straight Clamp Plug for B8227 100 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - 162100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
162100-ND
Coaxial Connector (RF) Assemblies 162100-ND
Twinaxial Connector Plug, Male Pin 100Ohm Free Hanging (In-Line) Solder

Twinaxial Connector Plug, Male Pin 100Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 162100 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
162100
RF Connectors / Coaxial Connectors 162100
RF Connectors / Coaxial Connectors TWIN STRAIGHT PLUG

RF Connectors / Coaxial Connectors TWIN STRAIGHT PLUG

Buy Now Datasheet
Twinax Straight Clamp Plug 100 Ohm / Individual Bag Amphenol Rf - 99H5671 - Newark, An Avnet Company
Chicago, IL, United States
Twinax Straight Clamp Plug 100 Ohm / Individual Bag Amphenol Rf
99H5671
Twinax Straight Clamp Plug 100 Ohm / Individual Bag Amphenol Rf 99H5671
Twinax Straight Clamp Plug 100 Ohm / Individual Bag

Twinax Straight Clamp Plug 100 Ohm / Individual Bag

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 162100 162100 162100-ND 162100 99H5671
Product Name Twinax RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Twinax Straight Clamp Plug 100 Ohm / Individual Bag Amphenol Rf
Gender Male / Plug Male / Plug
Geometry Straight Straight Straight
Termination Solder
Connector Type Twinax
Unlock Full Specs
to access all available technical data