SMC Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Crimp
SMC Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm
RF/COAXIAL, SMC JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:SMC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Brass RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMC ST CABLE JACK RG174-50 OHM NICKEL
| DigiKey | Powell Electronics, Inc. | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | ACX2068-ND | 152102 | 152102 | 89K6917 | 152102 |
| Product Name | Coaxial Connector (RF) Assemblies | RF & Microwave | RF Coaxial Cable Mount Connector | Rf/coaxial, Smc Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | SMC | SMC | |||
| Mounting | Free Hanging (In-Line) | ||||
| Gender | Female / Jack | Female / Jack | Female / Jack |