SMC Connector Jack, Male Pin 50Ohm Panel Mount Crimp
SMC Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm Bulkhead
RF COAX, SMC BULKHD JACK, 50 OHM, CABLE; Connector Type:SMC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Brass; Contact RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMC BULKHEAD GOLD RG174/316 CRIMP
| DigiKey | Richardson RFPD | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | ACX1506-ND | 152105 | 152105 | 18AC0810 | 152105 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | Connectors | Rf Coax, Smc Bulkhd Jack, 50 Ohm, Cable; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | SMC | SMC | |||
| Mounting | Panel Mount | Bulkhead - Rear Mount | |||
| Gender | Female / Jack | Female / Jack | Female / Jack |