Radiall RF Coaxial Connector 2005-1541-009

Description
SMB right angle female cable plug for RG402
Request a Quote Datasheet
Description
SMB right angle female cable plug for RG402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Connector - 2005-1541-009 - Radiall
Tempe, AZ, United States
RF Coaxial Connector
2005-1541-009
RF Coaxial Connector 2005-1541-009
SMB right angle female cable plug for RG402

SMB right angle female cable plug for RG402

Supplier's Site
RF Coaxial Cable Mount Connector - 2005-1541-009 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
2005-1541-009
RF Coaxial Cable Mount Connector 2005-1541-009
SMB Right Angle Female Cable Connectors

SMB Right Angle Female Cable Connectors

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 2201-2005-1541-009-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-2005-1541-009-ND
Coaxial Connector (RF) Assemblies 2201-2005-1541-009-ND
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder

SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
Swedesboro, NJ, United States
RF & Microwave
2005-1541-009
RF & Microwave 2005-1541-009
RF

RF

Buy Now
RF Connectors / Coaxial Connectors - 2005-1541-009 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
2005-1541-009
RF Connectors / Coaxial Connectors 2005-1541-009
RF Connectors / Coaxial Connectors SMB F RA SDCL .141

RF Connectors / Coaxial Connectors SMB F RA SDCL .141

Buy Now Datasheet

Technical Specifications

  Radiall Richardson RFPD DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 2005-1541-009 2005-1541-009 2201-2005-1541-009-ND 2005-1541-009 2005-1541-009
Product Name RF Coaxial Connector RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies RF & Microwave RF Connectors / Coaxial Connectors
Connector Type SMB SMB
Gender Male / Plug Female / Jack Female / Jack
Geometry Right Angle Right Angle Right Angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1060960-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 6.000 GHz
View Details
7 suppliers
BNC (F) St. Connector for RG213 Cable - ET-BFS-18 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
View Details
Coaxial Adapters - 7385765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug
Geometry Straight; Straight
View Details
50 Ohm SMA Connector, SMA 90° Plug - 110207 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Right Angle
Voltage Rating 335 volts
View Details