N Type Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
N Type Right Angle PCB Jack Through Hole 50 Ohm
N-Type Right Angle PCB Jack 50 Ohm Throu
N-Type PCB Through Hole Right Angle Jack Bulkhead 50 Ohm / Individual Bag
N TYPE RIGHT ANGLE PCB JACK, THR
RF Connectors / Coaxial Connectors N Type RA PCB Jack Through Hole, 50 Ohm
| DigiKey | Richardson RFPD | Powell Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Coaxial Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 115-172363-ND | 172363 | 172363 | 01AC8111 | 172363 | 172363 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Board Mount Connector | N-Type Connector | N-Type Pcb Through Hole Right Angle Jack Bulkhead 50 Ohm / Individual Bag Amphenol Rf | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors |
| Category | Coaxial Connector; RF and Microwave Connector | |||||
| Connector Type | Type N; Jack, Female Socket | Type N | ||||
| Mounting | Panel Mount, Through Hole, Right Angle | Panel Mount, Through Hole, Right Angle |