Richardson RFPD Datasheets for Coaxial Connectors
Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more
| Product Name | Notes |
|---|---|
| 1.0/2.3 straight cable plug(m) | |
| 4.3-10 right angle cable plug(m) | |
| 4.3-10 straight cable plug(m) | |
| 4.3-10 straight flange receptacle jack(f) | |
| 7/16 straight cable plug(m) | |
| 75 ohm AIR DIELECTRIC STRAIGHT SLIDE-ON FEMALE PRINTED CIRCUIT MOUNT | |
| 75 Ohm F type Edge Mount Jack w/ TFE Insul. for Reflow (RG6, RG59) - 5 GHz. The V-Bite ® is an industry award winning design PCB connector with all... | |
| 861V509ER6 W/TIN PLATE | |
| BMA straight bulkhead cable jack(f) | |
| BMA straight bulkhead cable plug(m) | |
| BMA straight flange cable jack(f) | |
| BMA straight panel cable jack(f), flange mount | |
| BMA straight panel receptacle jack(f), flange mount | |
| BNC right angle cable plug(m) | |
| BNC straight bulkhead cable jack(f) | |
| BNC straight cable plug(m) | |
| BNC straight flange cable jack(f) | |
| C straight cable plug(m) | |
| Coaxial PCB Connector 1x8A_82_MXPM-S50-0-1 Straight PCB jack Interface Standards HUBER+SUHNER MXPM STD (Patent US 8,360,807 / Patent pend.) | |
| Coaxial PCB Connector 1x8A_82_MXPM-S50-0-2 Straight PCB jack Interface Standards HUBER+SUHNER MXPM STD (Patent US 8,360,807 / Patent pend.) | |
| F Series and G Series RF Connectors | |
| F type Edge Mount Jack w/ TFE Insul. for Reflow (RG6, RG59). V-Bite ® PC Edge Mount: The V-Bite ® is an industry award winning design PCB connector with all... | |
| F V-BITE FEMALE W/UNDER SHIELD | |
| Huber+Suhner part number: 96_MMPX-S50-0-3/111_ NM | |
| MBX right angle cable plug(m) | |
| MBX straight cable plug(m) | |
| MBX straight panel bulkhead cable jack(f) | |
| MBX straight PCB jack(f) | |
| MCX Miniature Coaxial Right Angle Cable Plug | |
| MCX right angle cable plug(m) | |
| MCX right angle PCB jack(f) | |
| MCX Straight P.C. Board Jack | |
| MCX straight PCB jack(f) | |
| MFBX straight PCB jack(f) | |
| MMBX edge mount PCB jack(f) | |
| MMBX straight PCB jack(f) | |
| MMCX combi PCB jack(f) | |
| MMCX right angle cable plug(m) | |
| MMCX straight PCB jack(f) | |
| MMPX right angle cable plug(m) | |
| MMPX straight cable jack(f) | |
| MMPX straight cable plug(m) | |
| MMPX straight PCB jack(f) | |
| Multicoax breakout, 1x8, MXP jack(f) to SK(2.92) jack(f), 610mm | |
| Multicoax breakout, 1x8, MXP jack(f) to SK(2.92) plug(m), 610mm | |
| Multicoax breakout, 1x8, MXP jack(f) to SMA jack(f), 152mm | |
| Multicoax jumper, 1x8, MXP jack(f) to MXP jack(f), pin map 1 to 8, 229mm | |
| Multicoax jumper, 2x8, MXP jack(f) to MXP jack(f), pin map 1 to 1, 152mm | |
| Multicoax jumper, 2x8, MXP jack(f) to MXP jack(f), pin map 1 to 1, 229mm | |
| Multicoax jumper, 2x8, MXP jack(f) to MXP jack(f), pin map 1 to 16, 152mm | |
| Multicoax jumper, 2x8, MXP jack(f) to MXP jack(f), pin map 1 to 16, 229mm | |
| MXPM Straight Jack | |
| N right angle cable plug(m) | |
| N straight bulkhead cable jack(f) | |
| N straight cable jack(f) | |
| N straight cable plug(m) | |
| NEX10 right angle cable plug(m) | |
| NEX10 straight bulkhead cable jack(f) | |
| NEX10 straight cable plug(m) | |
| NEX10 straight panel cable jack(f), flange mount | |
| NEX10 straight panel receptacle jack(f), flange mount | |
| PC Board Jack, Right Angle, Long (3GHz). PC Board Connectors; Push EZ™ “F” Plugs With LIFT™: Bomar’s exclusive LIFT® Technology (Low Insertion Force Termination) is used in the patented Push-EZ™ | |
| PC Board Jack, Vertical. PC Board Connectors; Push EZ™ “F” Plugs With LIFT™: Bomar’s exclusive LIFT® Technology (Low Insertion Force Termination) is used in the patented Push-EZ™ connector. It installs... | |
| PC Board Male, Right Angle The Eliminator™ | |
| PC Board Male, Right Angle, Long | |
| PC Board Male, Right Angle, Short | |
| PC1.85 straight cable jack(f) | |
| PC1.85 straight cable plug(m) | |
| PC3.5 straight cable jack(f) | |
| PC3.5 straight cable plug(m) | |
| QMA right angle cable plug(m) | |
| QMA straight bulkhead receptacle jack(f) | |
| QMA straight cable plug(m) | |
| Railway Rooftop, Tetra, DVB-T, 2G/3G/4G cellular and WiFi 2.4/5 GHz bands, GPS, 7.5 / 8dBi, vertical polarized; Connectors N, jack (f), TNC, plug (m) | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| SK straight cable jack(f) | |
| SMA Edge Mount PCB Jack IP-67 Bulkhead ARC 50 Ohm | |
| SMA End Launch PCB Jack 50 Ohm | |
| SMA End Launch PCB Jack Bulk Pack 50 Ohm | |
| SMA End Launch PCB Jack with Through Hole Legs 50 Ohm | |
| SMA PCB Mount Jack | |
| SMA right angle cable plug(m) | |
| SMA Right Angle Crimp Plug for RD-316 50 Ohm | |
| SMA Right Angle Crimp Plug for RG-142 RG-55 RG-142 RG-223 RG-400 50 Ohm | |
| SMA Right Angle Crimp Plug for RG-316 50 Ohm | |
| SMA Right Angle Crimp Plug for RG-316 Double Braided 50 Ohm | |
| SMA Right Angle Crimp Plug for RG-58 RG-141 Belden YR20621 50 Ohm | |
| SMA Right Angle PCB Jack 50 Ohm | |
| SMA Right Angle PCB Jack IP-67 Bulkhead ARC 50 Ohm | |
| SMA Right Angle PCB Jack Reverse Polarity IP-67 Bulkhead ARC 50 Ohm | |
| SMA Right Angle Solder Plug for .085 Cable 50 Ohm | |
| SMA Right Angle Solder Plug for .141 Cable 50 Ohm | |
| SMA Straight Bulkhead Jack Receptacles | |
| SMA Straight Cable Jack for Flexible Cable | |
| SMA straight cable jack(f) | |
| SMA straight cable plug(m) | |
| SMA Straight Cable Plugs for Flexible Cable | |
| SMA Straight Clamp Jack for RG-188 Double Braided Bulkhead 50 Ohm | |
| SMA Straight Clamp Plug for RG-142 RG-223 50 Ohm | |
| SMA Straight Crimp Jack for 1.13mm Cable Reverse Polarity Bulkhead 50 Ohm | |
| SMA Straight Crimp Jack for LMR-240 Bulkhead 50 Ohm | |
| SMA Straight Crimp Jack for RG-174 RG-188A RG-316 Bulkhead 50 Ohm | |
| SMA Straight Crimp Jack for RG-55 Bulkhead 50 Ohm | |
| SMA Straight Crimp Plug for LMR-200 50 Ohm | |
| SMA Straight Crimp Plug for LMR-240 50 Ohm | |
| SMA Straight Crimp Plug for RD-316 50 Ohm | |
| SMA Straight Crimp Plug for RG-142 RG-55B RG-142B RG-223 RG-400 50 Ohm | |
| SMA Straight Crimp Plug for RG-188 RG-316 RG-174 RG-179B RG-187A 50 Ohm | |
| SMA Straight Crimp Plug for RG-223 RG-142 50 Ohm | |
| SMA Straight Crimp Plug for RG-316 50 Ohm | |
| SMA Straight Crimp Plug for RG-316 Double Braided 50 Ohm | |
| SMA Straight Crimp Plug for RG-58 Reverse Polarity 50 Ohm | |
| SMA Straight Crimp Plug for RG-58 RG-141 Belden YR20621 50 Ohm | |
| SMA straight flange receptacle jack(f) | |
| SMA Straight Jack for .085 .086 Semi-Rigid Cable Panel Mount 50 Ohm | |
| SMA Straight Jack for 1.13 Microcable Bulkhead 50 Ohm | |
| SMA Straight Jack for 1.32 Microcable Bulkhead 50 Ohm | |
| SMA Straight Jack IP-68 Round Post Bulkhead 50 Ohm | |
| SMA Straight Jack Panel Mount Round Post 50 Ohm | |
| SMA Straight Jack Panel Mount Solder Cup 50 Ohm | |
| SMA Straight Jack Round Post Bulkhead 50 Ohm | |
| SMA Straight Jack Round Post Panel Mount 50 Ohm | |
| SMA Straight Jack Solder Cup Bulkhead 50 Ohm | |
| SMA Straight Jacks Stripline Receptacles | |
| SMA Straight Panel Jack Receptacles | |
| SMA Straight PCB Jack 50 Ohm | |
| SMA Straight PCB Jack Through Hole 50 Ohm | |
| SMA Straight Plug for .085"" Semi-Rigid Anti-Torque Body 50 Ohm | |
| SMA Straight Plug for 1.13 Microcable TCB-068 50 Ohm | |
| SMA Straight Solder Jack 50 Ohm | |
| SMA Straight Solder Jack for .085 Cable 50 Ohm | |
| SMA Straight Solder Jack for .085 Cable Bulkhead 50 Ohm | |
| SMA Straight Solder Jack for .141 Semi-Rigid Bulkhead 50 Ohm | |
| SMA Straight Solder Jack Round Post Panel Mount 50 Ohm | |
| SMA Straight Solder Plug for .085 Cable 50 Ohm | |
| SMA Straight Solder Plug for .141 Cable 50 Ohm | |
| SMA Straight Solder Plug for .141 Semi-Rigid 50 Ohm | |
| SMP3 Female Bulkhead Cable Connector Bullet | |
| SMP3 Male Edge Mount, Full Detent | |
| SMP3 Male Edge Mount, Smooth Bore | |
| SMP3 Male Surface Mount, Full Detent, No Legs | |
| SMP3 Male Surface Mount, Full Detent, With Legs | |
| SMP3 Male Surface Mount, Smooth Bore, No Legs | |
| SMP3 Male Surface Mount, Smooth Bore, With Legs | |
| The V-Bite ® is an industry award winning design PCB connector with all the advantages a designer could want. It edge mounts to the board which offers the lowest profile... | |
| TNC straight bulkhead cable jack(f) | |
| TNC straight cable jack(f) | |
| TNC straight cable plug(m) | |
| V-Bite Board Edge ""F"" Jack Reflow | |
| V-Bite™ Edge Mount PC Jack. PC Board Connectors; Push EZ™ “F” Plugs With LIFT™: Bomar’s exclusive LIFT® Technology (Low Insertion Force Termination) is used in the patented Push-EZ™ connector. It... | |
| V-Bite™ Reflow Type w/ TFE Insulator RG6/59 (3GHz). PC Board Connectors; Push EZ™ “F” Plugs With LIFT™: Bomar’s exclusive LIFT® Technology (Low Insertion Force Termination) is used in the patented... |
| << Prev | Next >> |