Amphenol Corporation Connectors 182100

Description
RF Connector
Request a Quote Datasheet
Description
RF Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors
182100
Connectors 182100
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
UHF Connector
182100
UHF Connector 182100
UHF Straight Cable Plug 50 Ohm

UHF Straight Cable Plug 50 Ohm

Buy Now
Swedesboro, NJ, United States
RF & Microwave
182100
RF & Microwave 182100
RF

RF

Buy Now
RF Coaxial Cable Mount Connector - 182100 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
182100
RF Coaxial Cable Mount Connector 182100
UHF Straight Crimp Plug for LMR-200 50 Ohm

UHF Straight Crimp Plug for LMR-200 50 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - ACX2059-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX2059-ND
Coaxial Connector (RF) Assemblies ACX2059-ND
UHF Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

UHF Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
Connector, Uhf, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf - 81H5365 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Uhf, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
81H5365
Connector, Uhf, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf 81H5365
CONNECTOR, UHF, PLUG, 50 OHM, CABLE; Connector Type:UHF Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, LMR-200; Contact Material:Brass; Frequency Max:2.5GHz RoHS Compliant: Yes

CONNECTOR, UHF, PLUG, 50 OHM, CABLE; Connector Type:UHF Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, LMR-200; Contact Material:Brass; Frequency Max:2.5GHz RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 182100 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
182100
RF Connectors / Coaxial Connectors 182100
RF Connectors / Coaxial Connectors UHF STRT CRIMP PLUG FOR LMR-200, 50 OHM

RF Connectors / Coaxial Connectors UHF STRT CRIMP PLUG FOR LMR-200, 50 OHM

Buy Now Datasheet
UHF, UHF STRAIGHT CRIMP PLUG RG-58 - 70032665 - Allied Electronics, Inc.
Fort Worth, TX, USA
UHF, UHF STRAIGHT CRIMP PLUG RG-58
70032665
UHF, UHF STRAIGHT CRIMP PLUG RG-58 70032665
UHF, UHF STRAIGHT CRIMP PLUG RG-58

UHF, UHF STRAIGHT CRIMP PLUG RG-58

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number 182100 182100 ACX2059-ND 81H5365 182100 70032665
Product Name Connectors RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Connector, Uhf, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors UHF, UHF STRAIGHT CRIMP PLUG RG-58
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight; Straight Plug Straight
Termination Crimp Crimp
Connector Type UHF UHF
Unlock Full Specs
to access all available technical data