N Type Connector Receptacle, Female Socket 50Ohm Panel Mount, Through Hole Solder
N PCB BULKHEAD RECPTACLE
N-Type Straight PCB Jack Through Hole Bu
Amphenol RF 172243 RF Connector
N Type Straight PCB Jack Through Hole 50 Ohm Bulkhead
connector,rf coaxial,n bulkhead pcb receptacle jack,vertical,50 ohm
RF Connectors / Coaxial Connectors N PCB BULKHEAD RECEPTACLE
RF/COAXIAL, N BULKHEAD JACK, STRAIGHT, 50 OHM, THOUGH HOLE; Connector Type:N Type; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Frequency Max:11GHz RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | RS Components, Ltd. | Richardson RFPD | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Coaxial Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ACX1442-ND | 172243 | 172243 | 2530123 | 172243 | 70032114 | 172243 | 89K6956 |
| Product Name | Coaxial Connector (RF) Assemblies | Connectors RF - Wireless (N,F,FME,G,7/16) | N-Type Connector | Coaxial Connectors | RF Coaxial Board Mount Connector | connector,rf coaxial,n bulkhead pcb receptacle jack,vertical,50 ohm | RF Connectors / Coaxial Connectors | Rf/coaxial, N Bulkhead Jack, Straight, 50 Ohm, Though Hole; Connector Type Amphenol Rf |
| Category | Coaxial Connector; RF and Microwave Connector | |||||||
| Connector Type | Type N | |||||||
| Mounting | Panel Mount, Through Hole | Vertical | Bulkhead - Rear Mount | |||||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack |