N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
CONN N PLUG STR 50 OHM CRIMP Product overview: 172133 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-172133 can be used for catalog matching and distributor lookup.
N Type Straight Solder Plug for .141 Semi-Rigid 50 Ohm
RF Connectors / Coaxial Connectors N ST PLUG SOLDER .141 SEMI RIGID
50 Ohms Impedance, 5000 Megohms (Min.) Insulation Resistance, Type N Coaxial Connector
Connex N connectors with screw coupling are fully interchangeable with N connectors made to the MIL-C-39012 specification. Designed for use in all systems where very good R.F. and mechanical performance is critical, whether it be at low or high frequencies. Elimination of all nickel plating on N series connectors has gone a long way to solve intermodulation problems. Nexcote is Connex' trade name for the popular white bronze plating. 50 ohm nominal impedance will achieve a VSWR of 1.3 maximum from 0 to 11 GHz.
Brass body material with nexcote finish. 50 Ohms impedance. 1500 Vpeak operating voltage.
RF/COAXIAL, N PLUG, STRAIGHT, 50 OHM, SOLDER; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG402; Contact Material:Brass; Frequency Max:11GHz RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Richardson RFPD | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors |
| Product Number | ACX1132-ND | 437-172133 | 172133 | 172133 | 172133 | 70031773 | 99H5743 |
| Product Name | Coaxial Connector (RF) Assemblies | 50 OHM Electronic Connector | RF & Microwave | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | connector,rf coaxial,n straight solder plug,for 0.141 semi-rigid cable,50 ohm | Rf/coaxial, N Plug, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf |
| Connector Type | Type N | ||||||
| Mounting | Free Hanging (In-Line) | Bulkhead | |||||
| Voltage Rating | 1500 volts | 1500 volts | 1500 volts | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug |