N-Type Straight Jack 50 Ohm Press-Fit Ro
N Type Connector Receptacle, Female Socket 50Ohm Panel Mount Solder
N Type Straight Jack Round Post 50 Ohm Press-Fit
RF/COAXIAL, N JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:N Type; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:11GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors N STRAIGHT PRESS FIT RECEPTACLE CRIMP NIC
| Powell Electronics, Inc. | DigiKey | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 172248 | ACX1996-ND | 172248 | 89K6957 | 172248 |
| Product Name | N-Type Connector | Coaxial Connector (RF) Assemblies | RF Coaxial Panel Mount Connector | Rf/coaxial, N Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | Type N | ||||
| Mounting | Panel Mount | Press-Fit | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight; Straight Jack | Straight |