Amphenol Corporation UHF Connector 182116

Description
UHF Straight Cable Plug 50 Ohm
Request a Quote Datasheet
Description
UHF Straight Cable Plug 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
UHF Connector
182116
UHF Connector 182116
UHF Straight Cable Plug 50 Ohm

UHF Straight Cable Plug 50 Ohm

Buy Now
Swedesboro, NJ, United States
Connectors
182116
Connectors 182116
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Assemblies - 182116-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
182116-ND
Coaxial Connector (RF) Assemblies 182116-ND
UHF Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Solder

UHF Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 182116 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
182116
RF Coaxial Cable Mount Connector 182116
UHF Straight Solder Plug for RG-8 RG-213 RG-393 50 Ohm PL-259 Type

UHF Straight Solder Plug for RG-8 RG-213 RG-393 50 Ohm PL-259 Type

Supplier's Site
Rf/coaxial, Uhf Plug, Straight, Solder; Connector Type Amphenol Rf - 99H5881 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Uhf Plug, Straight, Solder; Connector Type Amphenol Rf
99H5881
Rf/coaxial, Uhf Plug, Straight, Solder; Connector Type Amphenol Rf 99H5881
RF/COAXIAL, UHF PLUG, STRAIGHT, SOLDER; Connector Type:UHF Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG8, RG213, RG393; Contact Material:Brass; Frequency Max:500MHz RoHS Compliant: Yes

RF/COAXIAL, UHF PLUG, STRAIGHT, SOLDER; Connector Type:UHF Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG8, RG213, RG393; Contact Material:Brass; Frequency Max:500MHz RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 182116 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
182116
RF Connectors / Coaxial Connectors 182116
RF Connectors / Coaxial Connectors UHF STRT SOLDER PLUG RG-8, RG-213, RG-393

RF Connectors / Coaxial Connectors UHF STRT SOLDER PLUG RG-8, RG-213, RG-393

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 182116 182116-ND 182116 99H5881 182116
Product Name UHF Connector Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector Rf/coaxial, Uhf Plug, Straight, Solder; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type UHF UHF
Mounting Free Hanging (In-Line) Cable
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight; Straight Plug Straight
Unlock Full Specs
to access all available technical data