Amphenol Corporation Coaxial Connector (RF) Assemblies 172224

Description
N Type Connector Receptacle, Female Socket 50Ohm Panel Mount Solder
Request a Quote Datasheet
Description
N Type Connector Receptacle, Female Socket 50Ohm Panel Mount Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX1940-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1940-ND
Coaxial Connector (RF) Assemblies ACX1940-ND
N Type Connector Receptacle, Female Socket 50Ohm Panel Mount Solder

N Type Connector Receptacle, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
Coaxial Connectors - 2205514 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2205514
Coaxial Connectors 2205514
SMA End Launch PCB Jack, Through Hole, 0

SMA End Launch PCB Jack, Through Hole, 0

Supplier's Site
Coaxial Connectors - 2205513 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2205513
Coaxial Connectors 2205513
SMA End Launch PCB Jack, Through Hole, 0

SMA End Launch PCB Jack, Through Hole, 0

Supplier's Site
N-Type Connector - 172224 - Powell Electronics, Inc.
Swedesboro, NJ, United States
N-Type Connector
172224
N-Type Connector 172224
N-Type Straight Jack Round Post 4-Hole

N-Type Straight Jack Round Post 4-Hole

Buy Now
Swedesboro, NJ, United States
Connectors
172224
Connectors 172224
RF Connector

RF Connector

Buy Now
RF Coaxial Panel Mount Connector - 172224 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
172224
RF Coaxial Panel Mount Connector 172224
N Type Straight Jack Round Post 50 Ohm 4-Hole Flange

N Type Straight Jack Round Post 50 Ohm 4-Hole Flange

Supplier's Site
RF Connectors / Coaxial Connectors - 172224 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
172224
RF Connectors / Coaxial Connectors 172224
RF Connectors / Coaxial Connectors N PANEL RECEPTACLE EXPOSED TEFLON

RF Connectors / Coaxial Connectors N PANEL RECEPTACLE EXPOSED TEFLON

Buy Now Datasheet
Rf Connector, N, Straight Jack, Panel; Connector Type Amphenol Rf - 89K6951 - Newark, An Avnet Company
Chicago, IL, United States
Rf Connector, N, Straight Jack, Panel; Connector Type Amphenol Rf
89K6951
Rf Connector, N, Straight Jack, Panel; Connector Type Amphenol Rf 89K6951
RF CONNECTOR, N, STRAIGHT JACK, PANEL; Connector Type:N Type; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Frequency Max:11GHz RoHS Compliant: Yes

RF CONNECTOR, N, STRAIGHT JACK, PANEL; Connector Type:N Type; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Frequency Max:11GHz RoHS Compliant: Yes

Supplier's Site Datasheet
N Type Straight Jack, Round Post, 50 Ohm, 4-Hole Flange Rohs Compliant Amphenol Rf - 28AC7463 - Newark, An Avnet Company
Chicago, IL, United States
N Type Straight Jack, Round Post, 50 Ohm, 4-Hole Flange Rohs Compliant Amphenol Rf
28AC7463
N Type Straight Jack, Round Post, 50 Ohm, 4-Hole Flange Rohs Compliant Amphenol Rf 28AC7463
N TYPE STRAIGHT JACK, ROUND POST, 50 OHM, 4-HOLE FLANGE ROHS COMPLIANT: YES

N TYPE STRAIGHT JACK, ROUND POST, 50 OHM, 4-HOLE FLANGE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number ACX1940-ND 2205514 172224 172224 172224 89K6951 28AC7463
Product Name Coaxial Connector (RF) Assemblies Coaxial Connectors N-Type Connector RF Coaxial Panel Mount Connector RF Connectors / Coaxial Connectors Rf Connector, N, Straight Jack, Panel; Connector Type Amphenol Rf N Type Straight Jack, Round Post, 50 Ohm, 4-Hole Flange Rohs Compliant Amphenol Rf
Connector Type Type N
Mounting Panel Mount Flange Mount, 4-Hole
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data