TE Connectivity Coax Connectors 222006-1

Description
Body Features Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .203 MICM  [8 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 20.57 MM  [.81 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without PCB Mount Retention : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 4 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Commercial Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Circular Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 4.19 MM  [.165 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .203 MICM  [8 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 20.57 MM  [.81 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without PCB Mount Retention : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 4 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Commercial Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Circular Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 4.19 MM  [.165 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 222006-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
222006-1
Coax Connectors 222006-1
Body Features Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .203 MICM  [8 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 20.57 MM  [.81 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without PCB Mount Retention : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 4 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Commercial Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Circular Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 4.19 MM  [.165 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Body Material : Zinc
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : .203 MICM  [8 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Profile Height from PCB : 20.57 MM  [.81 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • PCB Mount Retention : With
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 0 - 4

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Grade : Commercial

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Shape : Circular
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 4.19 MM  [.165 INCH ]

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A24519-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A24519-ND
Coaxial Connector (RF) Assemblies A24519-ND
BNC Connector Jack, Female Socket 50Ohm Through Hole Press-Fit

BNC Connector Jack, Female Socket 50Ohm Through Hole Press-Fit

Buy Now Datasheet
RF Coaxial Board Mount Connector - 222006-1 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
222006-1
RF Coaxial Board Mount Connector 222006-1
BNC RF Connectors

BNC RF Connectors

Supplier's Site Datasheet
 - 222006-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RECEPTACLE,PRESS FIT,COML BNC

RECEPTACLE,PRESS FIT,COML BNC

Buy Now
RF Connectors / Coaxial Connectors - 222006-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
222006-1
RF Connectors / Coaxial Connectors 222006-1
RF Connectors / Coaxial Connectors PRESS-FIT TERM. JACK

RF Connectors / Coaxial Connectors PRESS-FIT TERM. JACK

Buy Now Datasheet
Jack;50 Ohms;Coaxial;BNC;Gold;PCB;Zinc;Beryllium Copper;Teflon;Nickel - 70083238 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack;50 Ohms;Coaxial;BNC;Gold;PCB;Zinc;Beryllium Copper;Teflon;Nickel
70083238
Jack;50 Ohms;Coaxial;BNC;Gold;PCB;Zinc;Beryllium Copper;Teflon;Nickel 70083238
The Tyco Electronics BNC RF connector family with bayonet locking coupling provides highly reliable, quick connect/disconnect coaxial connections. Exclusive single and O crimp terminations allow positive insulation grip and require no soldering, providing terminations at a very low overall applied cost. Features: Bayonet Lock Coupling for Quick Connect/Disconnect Various Connectors Available in 50 and 75 Ohm Versions Fully Intermateable with Comparable BNC UG/U Connectors Full Range of Hex Crimp and O Crimp Products for Common Coaxial Cables Low VSWR Single Crimp Connectors Offer One Crimping Operation for Fast Application Twist-On Connectors Require No Special Tooling for Application to the Cable Field Serviceable (Category A) Connectors Qualified to MIL-C-39012

The Tyco Electronics BNC RF connector family with bayonet locking coupling provides highly reliable, quick connect/disconnect coaxial connections. Exclusive single and O crimp terminations allow positive insulation grip and require no soldering, providing terminations at a very low overall applied cost.
Features:

  • Bayonet Lock Coupling for Quick Connect/Disconnect
  • Various Connectors Available in 50 and 75 Ohm Versions
  • Fully Intermateable with Comparable BNC UG/U Connectors
  • Full Range of Hex Crimp and O Crimp Products for Common Coaxial Cables
  • Low VSWR
  • Single Crimp Connectors Offer One Crimping Operation for Fast Application
  • Twist-On Connectors Require No Special Tooling for Application to the Cable
  • Field Serviceable (Category A) Connectors Qualified to MIL-C-39012
Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD Powell Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 222006-1 A24519-ND 222006-1 222006-1 222006-1 70083238
Product Name Coax Connectors Coaxial Connector (RF) Assemblies RF Coaxial Board Mount Connector RF Connectors / Coaxial Connectors Jack;50 Ohms;Coaxial;BNC;Gold;PCB;Zinc;Beryllium Copper;Teflon;Nickel
Connector Type Wire to Board Connector BNC; Jack, Female Socket
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Termination Through Hole - Press-Fit
Mounting Board Mount Through Hole PCB Mount Press-Fit
Coupling Bayonet Bayonet
Unlock Full Specs
to access all available technical data