Amphenol Corporation RF Coaxial Cable Mount Connector 182106

Description
UHF Straight Solder Plug for RG-8 RG-213 RG-393 50 Ohm PL-259 Type
Request a Quote Datasheet
Description
UHF Straight Solder Plug for RG-8 RG-213 RG-393 50 Ohm PL-259 Type
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 182106 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
182106
RF Coaxial Cable Mount Connector 182106
UHF Straight Solder Plug for RG-8 RG-213 RG-393 50 Ohm PL-259 Type

UHF Straight Solder Plug for RG-8 RG-213 RG-393 50 Ohm PL-259 Type

Supplier's Site
Swedesboro, NJ, United States
Connectors
182106
Connectors 182106
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
UHF Connector
182106
UHF Connector 182106
UHF Straight Cable Plug 50 Ohm

UHF Straight Cable Plug 50 Ohm

Buy Now
Coaxial Connector (RF) Assemblies - 182106-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
182106-ND
Coaxial Connector (RF) Assemblies 182106-ND
UHF Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Solder

UHF Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 182106 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
182106
RF Connectors / Coaxial Connectors 182106
RF Connectors / Coaxial Connectors UHF STRT SOLDER PLUG RG-8, RG-213, RG-393

RF Connectors / Coaxial Connectors UHF STRT SOLDER PLUG RG-8, RG-213, RG-393

Buy Now Datasheet
Uhf Straight Solder Plug Rg-8 Rg-213 Rg-225 50 Ohm / Individual Bag Amphenol Rf - 99H5872 - Newark, An Avnet Company
Chicago, IL, United States
Uhf Straight Solder Plug Rg-8 Rg-213 Rg-225 50 Ohm / Individual Bag Amphenol Rf
99H5872
Uhf Straight Solder Plug Rg-8 Rg-213 Rg-225 50 Ohm / Individual Bag Amphenol Rf 99H5872
UHF Straight Solder Plug RG-8 RG-213 RG-225 50 Ohm / Individual Bag

UHF Straight Solder Plug RG-8 RG-213 RG-225 50 Ohm / Individual Bag

Supplier's Site

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 182106 182106 182106-ND 182106 99H5872
Product Name RF Coaxial Cable Mount Connector Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Uhf Straight Solder Plug Rg-8 Rg-213 Rg-225 50 Ohm / Individual Bag Amphenol Rf
Gender Male / Plug Male / Plug
Geometry Straight Straight Straight
Termination Solder
Connector Type UHF
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1407603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
BNC (F) St. Connector for RG213 Cable - ET-BFS-18 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
View Details
RF Connectors - 1056527-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 40.000 GHz
View Details
4 suppliers
Cable Connectors - NC2-MG-047-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details