RF Connector N-Type Right Angle Solder P
N Type Right Angle Solder Plug for .141 Semi-Rigid 50 Ohm
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
RF/COAXIAL, N PLUG, R/A, 50 OHM, SOLDER; Connector Type:N Type; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG402; Contact Material:Brass; Frequency Max:11GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors N RIGHT ANGLE PLUG SOL .141 SEMI RIGID
connector,rf coaxial,n right-angle solder plug,for 0.141 semi-rigid cable,50 ohm
| RS Components, Ltd. | Richardson RFPD | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 2530122 | 172236 | ACX1438-ND | 172236 | 99H5799 | 172236 | 70031992 |
| Product Name | Coaxial Connectors | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Connectors | Rf/coaxial, N Plug, R/a, 50 Ohm, Solder; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors | connector,rf coaxial,n right-angle solder plug,for 0.141 semi-rigid cable,50 ohm |
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle; Right Angle Plug | Right Angle | Right Angle | |
| Termination | Solder | Solder | Solder | ||||
| Connector Type | Type N |