N TYPE STRAIGHT JACK, SOL
N Type Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup
N-Type Straight Jack 50 Ohm Bulkhead
N Type Straight Jack Solder Cup 50 Ohm Bulkhead
RF Connectors / Coaxial Connectors N BLKHEAD JACK FRONT MOUNT SOLDER CUP
RF/COAXIAL N BULKHEAD JACK, STR 50 OHM, SOLDER; Connector Type:N Type; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Product Range:-RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 172185 | ACX2063-ND | 172185 | 172185 | 172185 | 99H5776 |
| Product Name | Connectors RF - Wireless (N,F,FME,G,7/16) | Coaxial Connector (RF) Assemblies | N-Type Connector | RF Coaxial Bulkhead Connector | RF Connectors / Coaxial Connectors | Rf/coaxial N Bulkhead Jack, Str 50 Ohm, Solder; Connector Type Amphenol Rf |
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | ||
| Connector Type | Type N | |||||
| Mounting | Panel Mount | Bulkhead - Front Mount | ||||
| Geometry | Straight | Straight | Straight; Straight Bulkhead Jack |