Amphenol Corporation RF Coaxial Cable Mount Connector 182311

Description
UHF Straight Crimp Plug for RG-214 50 Ohm
Request a Quote Datasheet
Description
UHF Straight Crimp Plug for RG-214 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 182311 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
182311
RF Coaxial Cable Mount Connector 182311
UHF Straight Crimp Plug for RG-214 50 Ohm

UHF Straight Crimp Plug for RG-214 50 Ohm

Supplier's Site
Swedesboro, NJ, United States
Connectors
182311
Connectors 182311
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
UHF Connector
182311
UHF Connector 182311
UHF Straight Cable Plug 50 Ohm

UHF Straight Cable Plug 50 Ohm

Buy Now
Coaxial Connector (RF) Assemblies - ARF3488-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF3488-ND
Coaxial Connector (RF) Assemblies ARF3488-ND
UHF Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Crimp

UHF Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 182311 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
182311
RF Connectors / Coaxial Connectors 182311
RF Connectors / Coaxial Connectors UHF STRT CRIMP PLUG RG-214, 50 OHM

RF Connectors / Coaxial Connectors UHF STRT CRIMP PLUG RG-214, 50 OHM

Buy Now Datasheet
Rf/coaxial, Uhf Plug, Straight, Crimp; Connector Type Amphenol Rf - 99H5899 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Uhf Plug, Straight, Crimp; Connector Type Amphenol Rf
99H5899
Rf/coaxial, Uhf Plug, Straight, Crimp; Connector Type Amphenol Rf 99H5899
RF/COAXIAL, UHF PLUG, STRAIGHT, CRIMP; Connector Type:UHF Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG214; Contact Material:Brass; Frequency Max:500MHz RoHS Compliant: Yes

RF/COAXIAL, UHF PLUG, STRAIGHT, CRIMP; Connector Type:UHF Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG214; Contact Material:Brass; Frequency Max:500MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 182311 182311 ARF3488-ND 182311 99H5899
Product Name RF Coaxial Cable Mount Connector Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf/coaxial, Uhf Plug, Straight, Crimp; Connector Type Amphenol Rf
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight; Straight Plug
Termination Crimp Crimp
Connector Type UHF UHF
Unlock Full Specs
to access all available technical data