Amphenol Corporation UHF Connector 182130

Description
UHF Straight Cable Plug 50 Ohm
Request a Quote Datasheet
Description
UHF Straight Cable Plug 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
UHF Connector
182130
UHF Connector 182130
UHF Straight Cable Plug 50 Ohm

UHF Straight Cable Plug 50 Ohm

Buy Now
Swedesboro, NJ, United States
Connectors
182130
Connectors 182130
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Assemblies - ACX1516-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1516-ND
Coaxial Connector (RF) Assemblies ACX1516-ND
UHF Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Crimp

UHF Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 182130 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
182130
RF Coaxial Cable Mount Connector 182130
UHF Straight Crimp Plug for LMR-400 50 Ohm

UHF Straight Crimp Plug for LMR-400 50 Ohm

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 182130 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
182130
RF Connectors / Coaxial Connectors 182130
RF Connectors / Coaxial Connectors UHF STRT CRIMP PLUG FOR LMR-400, 50 OHM

RF Connectors / Coaxial Connectors UHF STRT CRIMP PLUG FOR LMR-400, 50 OHM

Buy Now Datasheet
Connector, Uhf, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf - 99H5894 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Uhf, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
99H5894
Connector, Uhf, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf 99H5894
CONNECTOR, UHF, PLUG, 50 OHM, CABLE; Connector Type:UHF Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:Belden 8214, 9913, 9914, LMR-400; Contact Material:Brass RoHS Compliant: Yes

CONNECTOR, UHF, PLUG, 50 OHM, CABLE; Connector Type:UHF Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:Belden 8214, 9913, 9914, LMR-400; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 182130 ACX1516-ND 182130 182130 99H5894
Product Name UHF Connector Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors Connector, Uhf, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
Connector Type UHF UHF
Mounting Free Hanging (In-Line) Cable
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1406153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type MCX; SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCP-FRB-086-1 - kTB Solutions
Specs
Connector Type SMP
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details