Body Features
Configuration Features
Contact Features
Dimensions
Electrical Characteristics
Housing Features
Mechanical Attachment
Operation/Applicatio
Other
Packaging Features
Product Type Features
Termination Features
Usage Conditions
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1331962-1-5227161-6
Category: Connectors, Interconnects>Coaxia
Packaging: Tube
Features: Board Guide, Isolated
Connector Type: Jack, Female Socket
Fastening Type: Bayonet Lock
Contact Termination: Solder
Connector Style: BNC
Voltage Rating: 500 V
Frequency - Max: 4 GHz
Number of Ports: 1
Standard Package: 35
Mounting: Panel Mount, Through Hole, Right Angle
Impedance: 50Ohm
Mounting Feature: Bulkhead - Front Side Nut
Body Material: Zinc
Shield Termination: Solder
Body Finish: Nickel
Center Contact Material: Phosphor Bronze
Dielectric Material: Polymethylpentene (PMP)
Mating Cycles: 500
Includes: 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Other Part Number: 1-5227161-6-ND,A1448
Base Product Number: 5227161
RoHS Status: RoHS Compliant
50 Ohm BNC RF Connector, Right Angle, Solder, Thru-Hole, Gold Contact Product overview: 1-5227161-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1-5227161-6 can be used for catalog matching and distributor lookup.
BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
RTANG JACK W/MTG PINS,BNC PCB
RF Connectors / Coaxial Connectors RTANG JACK W/MTG PIN BNC PCB
| TE Connectivity | Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Coaxial Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 1-5227161-6 | 1-5227161-6 | 1331962-1-5227161-6 | 437-1-5227161-6 | A144889-ND | 17R0671 | 1-5227161-6 |
| Product Name | Coax Connectors | RF Coaxial Board Mount Connector | Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies | 50 Ohm Electronic Connector | Coaxial Connector (RF) Assemblies | Rtang Jack W/mtg Pins,bnc Pcb Amp - Te Connectivity | RF Connectors / Coaxial Connectors |
| Connector Type | Wire to Board Connector | BNC; Jack, Female Socket | |||||
| Gender | Female / Jack | Female / Jack | Male / Plug | Female / Jack | |||
| Termination | Through Hole - Solder | Solder | Through Hole | ||||
| Mounting | Panel Mount | Panel Mount, Through Hole, Right Angle | Panel Mount, Through Hole, Right Angle | PCB Mount | |||
| Coupling | Bayonet |