Amphenol Corporation Coaxial Connector (RF) Assemblies 172102H243RP

Description
RP-N Type Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet
Description
RP-N Type Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX1130-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1130-ND
Coaxial Connector (RF) Assemblies ACX1130-ND
RP-N Type Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp

RP-N Type Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 172102H243RP - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
172102H243RP
RF Coaxial Cable Mount Connector 172102H243RP
N Type Straight Crimp Plug for LMR-400 50 Ohm Reverse Polarized

N Type Straight Crimp Plug for LMR-400 50 Ohm Reverse Polarized

Supplier's Site Datasheet
N-Type Connector - 172102H243RP - Powell Electronics, Inc.
Swedesboro, NJ, United States
N-Type Connector
172102H243RP
N-Type Connector 172102H243RP
RP-N-Type Straight Cable Plug 50 Ohm

RP-N-Type Straight Cable Plug 50 Ohm

Buy Now
Swedesboro, NJ, United States
RF & Microwave
172102H243RP
RF & Microwave 172102H243RP
RF

RF

Buy Now
Rf/coaxial, N Plug, Straight, Crimp; Connector Type Amphenol Rf - 92C6719 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, N Plug, Straight, Crimp; Connector Type Amphenol Rf
92C6719
Rf/coaxial, N Plug, Straight, Crimp; Connector Type Amphenol Rf 92C6719
RF/COAXIAL, N PLUG, STRAIGHT, CRIMP; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:Belden 9913, LMR-400; Contact Material:Brass; Frequency Max:11GHz RoHS Compliant: Yes

RF/COAXIAL, N PLUG, STRAIGHT, CRIMP; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:Belden 9913, LMR-400; Contact Material:Brass; Frequency Max:11GHz RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 172102H243RP - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
172102H243RP
RF Connectors / Coaxial Connectors 172102H243RP
RF Connectors / Coaxial Connectors N STRAIGHT PLUG LMR 400 REV POLARITY

RF Connectors / Coaxial Connectors N STRAIGHT PLUG LMR 400 REV POLARITY

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number ACX1130-ND 172102H243RP 172102H243RP 92C6719 172102H243RP
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector N-Type Connector Rf/coaxial, N Plug, Straight, Crimp; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type Type N
Mounting Free Hanging (In-Line)
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MMCX (F) Straight PCB Mount Connector - ET-MMFS-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MMCX
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NC3-FG-T50-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
RF Connectors - 1045496-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 38.000 GHz
View Details
2 suppliers