Amphenol Corporation Connectors 172180

Description
RF Connector
Request a Quote Datasheet
Description
RF Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors
172180
Connectors 172180
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
172180
RF & Microwave 172180
RF

RF

Buy Now
Coaxial Connector (RF) Assemblies - ACX1137-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1137-ND
Coaxial Connector (RF) Assemblies ACX1137-ND
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 172180 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
172180
RF Coaxial Cable Mount Connector 172180
N Type Right Angle Crimp Plug for RG-174 RG-316 LMR-100 50 Ohm

N Type Right Angle Crimp Plug for RG-174 RG-316 LMR-100 50 Ohm

Supplier's Site Datasheet
Rf/coaxial, N Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf - 92C6731 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, N Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf
92C6731
Rf/coaxial, N Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf 92C6731
RF/COAXIAL, N PLUG, R/A, 50 OHM, CRIMP; Connector Type:N Type; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Brass; Frequency Max:11GHz RoHS Compliant: Yes

RF/COAXIAL, N PLUG, R/A, 50 OHM, CRIMP; Connector Type:N Type; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Brass; Frequency Max:11GHz RoHS Compliant: Yes

Supplier's Site Datasheet
Rf Connector, N, R/a Plug, Cable; Connector Type Amphenol Rf - 18AC0819 - Newark, An Avnet Company
Chicago, IL, United States
Rf Connector, N, R/a Plug, Cable; Connector Type Amphenol Rf
18AC0819
Rf Connector, N, R/a Plug, Cable; Connector Type Amphenol Rf 18AC0819
RF CONNECTOR, N, R/A PLUG, CABLE; Connector Type:N Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-100, M17/119-RG174, RG174, RG188, RG188A, RG316; Contact RoHS Compliant: Yes

RF CONNECTOR, N, R/A PLUG, CABLE; Connector Type:N Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-100, M17/119-RG174, RG174, RG188, RG188A, RG316; Contact RoHS Compliant: Yes

Supplier's Site
RF Connectors / Coaxial Connectors - 172180 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
172180
RF Connectors / Coaxial Connectors 172180
RF Connectors / Coaxial Connectors N RIGHT ANGLE PLUG STD CABLE CRIMP

RF Connectors / Coaxial Connectors N RIGHT ANGLE PLUG STD CABLE CRIMP

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 172180 ACX1137-ND 172180 92C6731 18AC0819 172180
Product Name Connectors Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector Rf/coaxial, N Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf Rf Connector, N, R/a Plug, Cable; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type Type N
Geometry Right Angle Right Angle Right Angle; Right Angle Plug Right Angle; Right Angle Plug Right Angle
Mounting Free Hanging (In-Line), Right Angle
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1045418-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder
Mounting Free-Hanging (In-Line)
View Details
4 suppliers
Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Connector Type MCX; MMCX; SMA; SMB; SMC
View Details
Multi-Channel Connectors - NC-8-MB-01 - kTB Solutions
Specs
Frequency 0.000 to 40.000 GHz
View Details