N Type Straight Crimp Jack for RG-214 50 Ohm
N Type Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
N-Type Straight Crimp Jack RG-8 RG-213 RG-225 50 Ohm / Individual Bag
N TYPE, N STRAIGHT CRIMP JACK RG-214
RF Connectors / Coaxial Connectors N STRAIGHT CRIMP JACK RG-214
| Powell Electronics, Inc. | Richardson RFPD | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 172209 | 172209 | ARF2993-ND | 99H5785 | 70032628 | 172209 |
| Product Name | RF & Microwave | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | N-Type Straight Crimp Jack Rg-8 Rg-213 Rg-225 50 Ohm / Individual Bag Amphenol Rf | N TYPE, N STRAIGHT CRIMP JACK RG-214 | RF Connectors / Coaxial Connectors |
| Gender | Female / Jack | Female / Jack | ||||
| Geometry | Straight | Straight | Straight | |||
| Termination | Crimp | |||||
| Connector Type | Type N |