Amphenol Corporation Twinax 162108B

Description
Twinax BNC Cable Plug
Request a Quote Datasheet
Description
Twinax BNC Cable Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twinax - 162108B - Powell Electronics, Inc.
Swedesboro, NJ, United States
Twinax
162108B
Twinax 162108B
Twinax BNC Cable Plug

Twinax BNC Cable Plug

Buy Now
Swedesboro, NJ, United States
Connectors
162108B
Connectors 162108B
RF Connector

RF Connector

Buy Now
RF Coaxial Cable Mount Connector - 162108B - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
162108B
RF Coaxial Cable Mount Connector 162108B
BNC Twin Plug

BNC Twin Plug

Supplier's Site
Coaxial Connector (RF) Assemblies - ARF2989-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2989-ND
Coaxial Connector (RF) Assemblies ARF2989-ND
BNC, Twinaxial Connector Plug, Female Socket and Male Pin Free Hanging (In-Line) Solder

BNC, Twinaxial Connector Plug, Female Socket and Male Pin Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 162108B - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
162108B
RF Connectors / Coaxial Connectors 162108B
RF Connectors / Coaxial Connectors Twin-BNC Straight Crimp Plug

RF Connectors / Coaxial Connectors Twin-BNC Straight Crimp Plug

Buy Now Datasheet
Twinax Straight Crimp Plug 78 Ohm / Individual Bag Amphenol Rf - 23X5307 - Newark, An Avnet Company
Chicago, IL, United States
Twinax Straight Crimp Plug 78 Ohm / Individual Bag Amphenol Rf
23X5307
Twinax Straight Crimp Plug 78 Ohm / Individual Bag Amphenol Rf 23X5307
Twinax Straight Crimp Plug 78 Ohm / Individual Bag

Twinax Straight Crimp Plug 78 Ohm / Individual Bag

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 162108B 162108B ARF2989-ND 162108B 23X5307
Product Name Twinax RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Twinax Straight Crimp Plug 78 Ohm / Individual Bag Amphenol Rf
Gender Male / Plug Male / Plug
Termination Crimp
Connector Type BNC; Twinax
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190608 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details
Coax Connectors - 1057697-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder Terminal
Mounting Panel Mount
View Details
3 suppliers
Coaxial Adapters - 1123750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; SMA
Gender Male / Plug
Geometry Straight; Straight
View Details
Cable Connectors - NCP-MRB-086-1 - kTB Solutions
Specs
Connector Type SMP
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details