N Type Straight Crimp Jack Optimized for LMR-240 50 Ohm
N Type Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp or Solder
RF CONNECTOR, N, STRAIGHT JACK, CABLE; Connector Type:N Type; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-240; Contact Material:Phosphor Bronze; Frequency Max:6GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors Type N Str Crmp Jck LMR-240, 50 Ohm
| Richardson RFPD | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 172394 | ARF2419-ND | 172394 | 59Y6339 | 172394 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Connectors | Rf Connector, N, Straight Jack, Cable; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight; Straight Jack | Straight | ||
| Termination | Crimp |