N-Type Straight Jack 50 Ohm 4-Hole Flang
N Type Straight Jack Round Post 50 Ohm 4-Hole Flange
N Type Connector Receptacle, Female Socket 50Ohm Panel Mount Solder
RF Connectors / Coaxial Connectors N PANEL RECEPTACLE EXT. BODY BLUNT POST
RF/COAXIAL, N JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:N Type; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Frequency Max:11GHz RoHS Compliant: Yes
| Powell Electronics, Inc. | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 172190 | 172190 | ARF3486-ND | 172190 | 99H5778 |
| Product Name | N-Type Connector | RF Coaxial Panel Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf/coaxial, N Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf |
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight | Straight; Straight Jack | ||
| Termination | Round Post | Solder | |||
| Connector Type | Type N |