Amphenol Corporation Coaxial Connector (RF) Assemblies 192111

Description
FME Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet
Description
FME Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX1533-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1533-ND
Coaxial Connector (RF) Assemblies ACX1533-ND
FME Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder

FME Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 192111 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
192111
RF Coaxial Cable Mount Connector 192111
FME Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm

FME Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 192111 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
192111
RF Connectors / Coaxial Connectors 192111
RF Connectors / Coaxial Connectors MMCX ST JACK 316/174 NICKEL FME TYPE

RF Connectors / Coaxial Connectors MMCX ST JACK 316/174 NICKEL FME TYPE

Buy Now Datasheet
Rf/coaxial, Fme Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf - 99H5934 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Fme Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf
99H5934
Rf/coaxial, Fme Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf 99H5934
RF/COAXIAL, FME JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:FME Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Phosphor Bronze RoHS Compliant: Yes

RF/COAXIAL, FME JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:FME Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors
Product Number ACX1533-ND 192111 192111 99H5934
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors Rf/coaxial, Fme Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf
Mounting Free Hanging (In-Line)
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight; Straight Jack
Unlock Full Specs
to access all available technical data