Amphenol Corporation Coaxial Connector (RF) Assemblies 192102

Description
FME Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet
Description
FME Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX1534-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1534-ND
Coaxial Connector (RF) Assemblies ACX1534-ND
FME Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp

FME Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
RF & Microwave
192102
RF & Microwave 192102
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
192102
Connectors 192102
RF Connector

RF Connector

Buy Now
RF Coaxial Cable Mount Connector - 192102 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
192102
RF Coaxial Cable Mount Connector 192102
FME Straight Crimp Jack for RG-58 LMR-195 50 Ohm

FME Straight Crimp Jack for RG-58 LMR-195 50 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 192102 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
192102
RF Connectors / Coaxial Connectors 192102
RF Connectors / Coaxial Connectors FME STRAIGHT CABLE JACK

RF Connectors / Coaxial Connectors FME STRAIGHT CABLE JACK

Buy Now Datasheet
Connector, Fme, Jack, 50 Ohm, Cable; Connector Type Amphenol Rf - 99H5925 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fme, Jack, 50 Ohm, Cable; Connector Type Amphenol Rf
99H5925
Connector, Fme, Jack, 50 Ohm, Cable; Connector Type Amphenol Rf 99H5925
CONNECTOR, FME, JACK, 50 OHM, CABLE; Connector Type:FME Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58; Contact Material:Phosphor Bronze; Frequency Max:1GHz RoHS Compliant: Yes

CONNECTOR, FME, JACK, 50 OHM, CABLE; Connector Type:FME Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58; Contact Material:Phosphor Bronze; Frequency Max:1GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors
Product Number ACX1534-ND 192102 192102 192102 99H5925
Product Name Coaxial Connector (RF) Assemblies RF & Microwave RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors Connector, Fme, Jack, 50 Ohm, Cable; Connector Type Amphenol Rf
Mounting Free Hanging (In-Line)
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight; Straight Jack
Unlock Full Specs
to access all available technical data