N Type Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup
N-Type Straight Jack Solder Cup Round F
N Type Straight Jack Solder Cup 50 Ohm Round Flange
N-Type Straight Jack Round Flange Solder Cup 50 Ohm / Individual Bag
RF Connectors / Coaxial Connectors N PANEL RECPT ROUND FLANGE
| DigiKey | Powell Electronics, Inc. | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 172201-ND | 172201 | 172201 | 99H5782 | 172201 |
| Product Name | Coaxial Connector (RF) Assemblies | N-Type Connector | RF Coaxial Panel Mount Connector | N-Type Straight Jack Round Flange Solder Cup 50 Ohm / Individual Bag Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | Type N | ||||
| Mounting | Panel Mount | Round Flange | |||
| Gender | Female / Jack | Female / Jack | |||
| Geometry | Straight | Straight | Straight |