Radiall Coaxial Connector (RF) Assemblies 1702-7571-003

Description
Connector Plug, Female Socket 75Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet
Description
Connector Plug, Female Socket 75Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 2201-1702-7571-003-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-1702-7571-003-ND
Coaxial Connector (RF) Assemblies 2201-1702-7571-003-ND
Connector Plug, Female Socket 75Ohm Free Hanging (In-Line) Crimp

Connector Plug, Female Socket 75Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 1702-7571-003 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
1702-7571-003
RF Coaxial Cable Mount Connector 1702-7571-003
75 Ohm Screw-On Straight Female Cable Connectors

75 Ohm Screw-On Straight Female Cable Connectors

Supplier's Site Datasheet
Swedesboro, NJ, United States
RF & Microwave
1702-7571-003
RF & Microwave 1702-7571-003
RF

RF

Buy Now
RF Connectors / Coaxial Connectors - 1702-7571-003 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1702-7571-003
RF Connectors / Coaxial Connectors 1702-7571-003
RF Connectors / Coaxial Connectors 75OHM F STR NA CR 2.6/50S

RF Connectors / Coaxial Connectors 75OHM F STR NA CR 2.6/50S

Buy Now

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 2201-1702-7571-003-ND 1702-7571-003 1702-7571-003 1702-7571-003
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector RF & Microwave RF Connectors / Coaxial Connectors
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

SMA (M) St. Terminator - ET-SMS-TM - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 6.000 GHz
View Details
Multi-Channel Connectors - NC-2-MB-01 - kTB Solutions
Specs
Connector Type SMP
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190005 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details
RF Connectors - 1044939-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Cable Mount (Free-Hanging)
Frequency 4.000 GHz
View Details
2 suppliers