Radiall RF Coaxial Connector 2105-1521-019

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Connector - 2105-1521-019 - Radiall
Tempe, AZ, United States
RF Coaxial Connector
2105-1521-019
RF Coaxial Connector 2105-1521-019
SMB right angle female cable plug for RG316DS

SMB right angle female cable plug for RG316DS

Supplier's Site
RF Connectors / Coaxial Connectors - 2105-1521-019 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
2105-1521-019
RF Connectors / Coaxial Connectors 2105-1521-019
RF Connectors / Coaxial Connectors SMB F RA NA CR 2.6/50D

RF Connectors / Coaxial Connectors SMB F RA NA CR 2.6/50D

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 2201-2105-1521-019-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-2105-1521-019-ND
Coaxial Connector (RF) Assemblies 2201-2105-1521-019-ND
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Crimp

SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Crimp

Supplier's Site Datasheet
RF Coaxial Cable Mount Connector - 2105-1521-019 - Richardson RFPD
Geneva, IL, United States
RF Coaxial Cable Mount Connector
2105-1521-019
RF Coaxial Cable Mount Connector 2105-1521-019
SMB Right Angle Female Cable Connectors

SMB Right Angle Female Cable Connectors

Supplier's Site Datasheet

Technical Specifications

  Radiall VAST STOCK CO., LIMITED DigiKey Richardson RFPD
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 2105-1521-019 2105-1521-019 2201-2105-1521-019-ND 2105-1521-019
Product Name RF Coaxial Connector RF Connectors / Coaxial Connectors Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector
Connector Type SMB SMB
Gender Male / Plug Female / Jack Female / Jack
Geometry Right Angle Right Angle Right Angle Right Angle
Frequency 4.000 GHz ? to 4.000 GHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 1122296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight
View Details
Interconnect Input/Output Connectors - Micro USB 2.0 Connectors - Rego Electronics Inc.
Specs
Category USB
Connector Type USB A
Gender Female / Jack
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190321 - PIC Wire & Cable
Specs
Connector Type TNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details