N Type Connector Jack, Female Socket 50Ohm Panel Mount Crimp
N Type Straight Crimp Jack for RG-316 Double Braided 50 Ohm Bulkhead
RF/COAXIAL, N BHD JACK, STR, 50 OHM CRIMP; Connector Type:N Type; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG316DB; Contact Material:Brass; Frequency Max:11GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors N BLKHEAD CRIMP JACK 316 DOUBLE BRAID
| Powell Electronics, Inc. | DigiKey | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 172165 | ACX1145-ND | 172165 | 99H5762 | 172165 |
| Product Name | RF & Microwave | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | Rf/coaxial, N Bhd Jack, Str, 50 Ohm Crimp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | Type N | ||||
| Mounting | Panel Mount | Bulkhead - Rear Mount | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight; Straight Bulkhead Jack | Straight |