UHF, Mini Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Mini-UHF Straight Crimp Plug for RG-8X LMR-240 50 Ohm
RF Connectors / Coaxial Connectors MINI UHF S CRIMP PLG RG-8X, LMR-240
RF/COAXIAL, MINI-UHF PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:Mini UHF Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG8X, Belden 7808A, LMR-240; Product Range:- RoHS Compliant: Yes
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ARF3513-ND | 182302 | 182302 | 89K6985 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Rf/coaxial, Mini-Uhf Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf |
| Connector Type | Mini-UHF; UHF | Mini-UHF; UHF | ||
| Mounting | Free Hanging (In-Line) | Cable | ||
| Gender | Male / Plug | Male / Plug | Male / Plug |