N Type Straight Crimp Jack Optimized for LMR-195 Bulkhead 50 Ohm
N Type Connector Jack, Female Socket 50Ohm Panel Mount Crimp or Solder
RF CONNECTOR, N, STRAIGHT JACK, CABLE; Connector Type:N Type; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-195; Contact Material:Phosphor Bronze; Frequency Max:6GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors Type N Str Crmp Jck LMR-195 50 Ohm BlkHd
| Richardson RFPD | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 172384 | 172384 | ARF2416-ND | 59Y6336 | 172384 |
| Product Name | RF Coaxial Cable Mount Connector | Connectors | Coaxial Connector (RF) Assemblies | Rf Connector, N, Straight Jack, Cable; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight; Straight Bulkhead Jack | Straight | ||
| Termination | Crimp |