Amphenol Corporation Coaxial Connector (RF) Assemblies 172195

Description
N Type Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Tab
Request a Quote Datasheet
Description
N Type Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX1444-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1444-ND
Coaxial Connector (RF) Assemblies ACX1444-ND
N Type Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Tab

N Type Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Tab

Buy Now Datasheet
RF Coaxial Panel Mount Connector - 172195 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
172195
RF Coaxial Panel Mount Connector 172195
N Type Straight Jack Flat Tab 50 Ohm 4-Hole Flange

N Type Straight Jack Flat Tab 50 Ohm 4-Hole Flange

Supplier's Site
N-Type Connector - 172195 - Powell Electronics, Inc.
Swedesboro, NJ, United States
N-Type Connector
172195
N-Type Connector 172195
N-Type Straight Jack 50 Ohm 4-Hole Flang

N-Type Straight Jack 50 Ohm 4-Hole Flang

Buy Now
Swedesboro, NJ, United States
RF & Microwave
172195
RF & Microwave 172195
RF

RF

Buy Now
Coaxial Connector (RF) Assemblies - 172195 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
172195
Coaxial Connector (RF) Assemblies 172195
CONN N RCPT STR 50 OHM SOLDER

CONN N RCPT STR 50 OHM SOLDER

Supplier's Site Datasheet
Connector, N, Rcpt, 50 Ohm, Panel; Connector Type Amphenol Rf - 99H5780 - Newark, An Avnet Company
Chicago, IL, United States
Connector, N, Rcpt, 50 Ohm, Panel; Connector Type Amphenol Rf
99H5780
Connector, N, Rcpt, 50 Ohm, Panel; Connector Type Amphenol Rf 99H5780
CONNECTOR, N, RCPT, 50 OHM, PANEL; Connector Type:N Type; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Frequency Max:11GHz RoHS Compliant: Yes

CONNECTOR, N, RCPT, 50 OHM, PANEL; Connector Type:N Type; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Frequency Max:11GHz RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 172195 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
172195
RF Connectors / Coaxial Connectors 172195
RF Connectors / Coaxial Connectors N ST JACK RECEPTACLE 4 HOLE FLANGE TAB

RF Connectors / Coaxial Connectors N ST JACK RECEPTACLE 4 HOLE FLANGE TAB

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number ACX1444-ND 172195 172195 172195 99H5780 172195
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Panel Mount Connector N-Type Connector Coaxial Connector (RF) Assemblies Connector, N, Rcpt, 50 Ohm, Panel; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type Type N Type N
Mounting Panel Mount Panel Mount Flange Mount, 4-Hole
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight Straight; Straight Bulkhead Jack Straight
Unlock Full Specs
to access all available technical data