N Type Straight Solder Jack for .141 Semi-Rigid 50 Ohm
N Type Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
RF/COAXIAL, N JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:N Type; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG402; Contact Material:Phosphor Bronze; Frequency Max:11GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors N STRAIGHT JACK .141 S/R
| Richardson RFPD | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 172238 | ARF3503-ND | 99H5801 | 172238 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Rf/coaxial, N Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Female / Jack | Female / Jack | Female / Jack | |
| Geometry | Straight | Straight; Straight Jack | Straight | |
| Termination | Crimp | Solder | ||
| Connector Type | Type N |