Radiall RF Coaxial Connector 2005-1551-903

Description
SMB right angle female plug clamp type for RG316 QPL
Request a Quote Datasheet
Description
SMB right angle female plug clamp type for RG316 QPL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Connector - 2005-1551-903 - Radiall
Tempe, AZ, United States
RF Coaxial Connector
2005-1551-903
RF Coaxial Connector 2005-1551-903
SMB right angle female plug clamp type for RG316 QPL

SMB right angle female plug clamp type for RG316 QPL

Supplier's Site
RF Coaxial Cable Mount Connector - 2005-1551-903 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
2005-1551-903
RF Coaxial Cable Mount Connector 2005-1551-903
MIL-PRF-39012 QPL Connectors. SMB and SMC Series. M39012/69-0004. Gold Plated Right Angle Plug for Flexible Cable, Clamp Type (Cable Type RG-316)

MIL-PRF-39012 QPL Connectors. SMB and SMC Series. M39012/69-0004. Gold Plated Right Angle Plug for Flexible Cable, Clamp Type (Cable Type RG-316)

Supplier's Site Datasheet
Swedesboro, NJ, United States
RF & Microwave
2005-1551-903
RF & Microwave 2005-1551-903
RF Component

RF Component

Buy Now

Technical Specifications

  Radiall Richardson RFPD Powell Electronics, Inc.
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 2005-1551-903 2005-1551-903 2005-1551-903
Product Name RF Coaxial Connector RF Coaxial Cable Mount Connector RF & Microwave
Connector Type SMB
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190421 - PIC Wire & Cable
Specs
Connector Type TNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details
Cable Connectors - NCV-FG-A220-1 - kTB Solutions
Specs
Connector Type 1.85mm Connector
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
Coax Connectors - 1050525-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
6 suppliers
Coaxial Adapters - 1407605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Right Angle; Right angle
View Details