N Type Straight Crimp Jack for LMR-200 50 Ohm Bulkhead
N Type Connector Jack, Female Socket 50Ohm Panel Mount Crimp
RF Connectors / Coaxial Connectors N BULKHEAD CRIMP JACK
RF/COAXIAL, N BULKHEAD JACK, STRAIGHT, 50 OHM CRIMP; Connector Type:N Type; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:Belden 7807A, LMR-200; Frequency Max:11GHz RoHS Compliant: Yes
| Richardson RFPD | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 172217 | 172217 | ARF2996-ND | 172217 | 92C6743 |
| Product Name | RF Coaxial Cable Mount Connector | RF & Microwave | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf/coaxial, N Bulkhead Jack, Straight, 50 Ohm Crimp; Connector Type Amphenol Rf |
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight | Straight; Straight Bulkhead Jack | ||
| Termination | Crimp | Crimp | |||
| Connector Type | Type N |