Amphenol Corporation RF & Microwave 172114

Description
RF
Request a Quote Datasheet
Description
RF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF & Microwave
172114
RF & Microwave 172114
RF

RF

Buy Now
RF Coaxial Cable Mount Connector - 172114 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
172114
RF Coaxial Cable Mount Connector 172114
N Type Straight Clamp Jack for RG-58 LMR-195 50 Ohm

N Type Straight Clamp Jack for RG-58 LMR-195 50 Ohm

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ACX1997-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1997-ND
Coaxial Connector (RF) Assemblies ACX1997-ND
N Type Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder

N Type Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
N-Type Straight Clamp Jack Rg-58 Rg-141 Times Lmr-195 50 Ohm / Individual Bag Amphenol Rf - 99H5725 - Newark, An Avnet Company
Chicago, IL, United States
N-Type Straight Clamp Jack Rg-58 Rg-141 Times Lmr-195 50 Ohm / Individual Bag Amphenol Rf
99H5725
N-Type Straight Clamp Jack Rg-58 Rg-141 Times Lmr-195 50 Ohm / Individual Bag Amphenol Rf 99H5725
N-Type Straight Clamp Jack RG-58 RG-141 Times LMR-195 50 Ohm / Individual Bag

N-Type Straight Clamp Jack RG-58 RG-141 Times LMR-195 50 Ohm / Individual Bag

Supplier's Site
RF Connectors / Coaxial Connectors - 172114 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
172114
RF Connectors / Coaxial Connectors 172114
RF Connectors / Coaxial Connectors N STRAIGHT SOLDER JACK RG-58

RF Connectors / Coaxial Connectors N STRAIGHT SOLDER JACK RG-58

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 172114 172114 ACX1997-ND 99H5725 172114
Product Name RF & Microwave RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies N-Type Straight Clamp Jack Rg-58 Rg-141 Times Lmr-195 50 Ohm / Individual Bag Amphenol Rf RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack
Geometry Straight Straight Straight
Termination Solder
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052577-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers
Coaxial Adapters - 735694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
View Details
Cable Connectors - NCS-FG-G360-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details